Metrohm USA, Inc. Datasheets for Color Meters and Appearance Instruments
Color meters and appearance instruments are used to measure the properties of paints and coatings including color, gloss, haze and transparency.
Color Meters and Appearance Instruments: Learn more
| Product Name | Notes |
|---|---|
| Dimensions in mm (W/H/D) - 326/572/273 Weight kg - 21 Ingress Protection - IP66 Ambient Temperature - 5–40 °C Number of sample streams - 1-2 | |
| Dimensions in mm (W/H/D) - 660/925/550 Dimensions remark - Dimensions with table stand Weight kg - 60 Ingress Protection - IP66/NEMA4 Ambient Temperature - 5-40 °C Number of sample streams... |