Eaton Corporation Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA... | |
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE, FDA 3-A APPROVAL... | |
| 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE, FDA 3-A APPROVAL... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE, FDA 3-A APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA... | |
| 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 APPLICABLE STANDARD IEC E34 MODEL | |
| 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER E34 MODEL | |
| 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER E34 MODEL | |
| 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE THERMOSET CATHODIC EPOXY COATED CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V... | |
| 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 120 V TRANSFORMER LAMP INPUT TYPE... | |
| BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT... | |
| EMERGENCY STOP TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V TRANSFORMER... | |
| EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| ENGRAVED EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| ENGRAVED EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| ENGRAVED EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| ENGRAVED EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING... | |
| ENGRAVED EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HEAD MATERIAL ANODIZED... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 12 VAC/VDC FULL VOLTAGE LAMP... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC FULL VOLTAGE LAMP... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 6 VAC/VDC FULL VOLTAGE LAMP... | |
| EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 600 VAC TRANSFORMER LAMP INPUT... | |
| EXTENDED TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP... | |
| EXTENDED TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| EXTENDED TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP... | |
| EXTENDED TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE AMBER COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE CLEAR COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL... | |
| EXTENDED TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL... | |
| EXTENDED TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508,... | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| FLUSH TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| FLUSH TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HORIZONTAL MOUNT E34 MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT VERTICAL MOUNT E34 MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT VERTICAL MOUNT E34 MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT VERTICAL MOUNT E34 MODEL | |
| JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508,... | |
| JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508,... | |
| JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508,... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HEAD MATERIAL ANODIZED ALUMINUM E34 MODEL... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HEAD MATERIAL ANODIZED ALUMINUM E34 MODEL... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HEAD MATERIAL ANODIZED ALUMINUM E34 MODEL... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT HEAD MATERIAL ANODIZED ALUMINUM E34 MODEL... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE REVERSE LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE RUN LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE SLOW LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE START LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE TEST LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE UP LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BROWN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GRAY COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE START LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE ORANGE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE STOP LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE YELLOW COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC LATE BREAK CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 4NC CONTACT CONFIGURATION MOMENTARY PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL | |
| MUSHROOM HEAD 40 MM DIA TYPE 30.5 MM SIZE 1NC LATE BREAK CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE CONTACT RATING UL 508, CSA C22.2... | |
| MUSHROOM TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL | |
| STANDARD TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| STANDARD TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 120 VAC TRANSFORMER LAMP... |
| << Prev | Next >> |