Eaton Corporation Illuminated Push-Pull Switch E34GEB63M2-3X

Description
STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 3 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR FACTORY ASSEMBLED STANDARD LENS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 3 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR FACTORY ASSEMBLED STANDARD LENS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Push-Pull Switch - E34GEB63M2-3X - Eaton Corporation
Cleveland, OH, USA
Illuminated Push-Pull Switch
E34GEB63M2-3X
Illuminated Push-Pull Switch E34GEB63M2-3X
STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 3 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR FACTORY ASSEMBLED STANDARD LENS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 3 POSITION(S)
  • 120 VAC TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • RED CAP/LENS COLOR
  • FACTORY ASSEMBLED
  • STANDARD LENS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E34GEB63M2-3X
Product Name Illuminated Push-Pull Switch
Switch Function Alternate Contact (Push-Push); MOMENTARY/MAINTAINED/MOMENTARY
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details