Eaton Corporation Illuminated Pushbutton HT8GBBABV7

Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - HT8GBBABV7 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
HT8GBBABV7
Illuminated Pushbutton HT8GBBABV7
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • BLUE CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBBABV7
Product Name Illuminated Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details