EATON PUSHBUTTON, 30MM, MOMENTARY, INCANDESCENT ILLUMINATED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: RED, EXTENDED, 28MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | HT8GBRAV7 | 5464596 |
| Product Name | Illuminated Pushbutton | Pushbutton |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Features | Illuminated Switch | |
| Max Current Rating | 5 to 10 amps | |
| Max AC Voltage Rating | 600 volts | 120 volts |