Eaton Corporation Illuminated Pushbutton Operator HT8GBGL1

Description
EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - HT8GBGL1 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
HT8GBGL1
Illuminated Pushbutton Operator HT8GBGL1
EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • GREEN COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBGL1
Product Name Illuminated Pushbutton Operator
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1547-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details