Eaton Corporation Non Illuminated Pushbutton Operator HT8AAR

Description
FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - HT8AAR - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
HT8AAR
Non Illuminated Pushbutton Operator HT8AAR
FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton - 440384 - Radwell International
Willingboro, NJ, United States
Pushbutton
440384
Pushbutton 440384
EATON PUSHBUTTON, 30MM, MOMENTARY, OPERATOR ONLY, METAL BASE, METAL BEZEL, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

EATON PUSHBUTTON, 30MM, MOMENTARY, OPERATOR ONLY, METAL BASE, METAL BEZEL, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CHGP Pushbutton Non-Illuminated - HT8AAR - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AAR
CHGP Pushbutton Non-Illuminated HT8AAR
FLUSH PUSHBUTTON, RED, OPERATOR ONLY

FLUSH PUSHBUTTON, RED, OPERATOR ONLY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HT8AAR 440384 HT8AAR
Product Name Non Illuminated Pushbutton Operator Pushbutton CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2316542-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details