Eaton Corporation Non Illuminated Push-Pull Switch E34GEBC2-3X

Description
BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CATHODIC EPOXY COATED CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) RED CAP/LENS COLOR APPLICABLE STANDARD IEC E34 MODEL
Request a Quote Datasheet
Description
BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CATHODIC EPOXY COATED CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) RED CAP/LENS COLOR APPLICABLE STANDARD IEC E34 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Push-Pull Switch - E34GEBC2-3X - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Push-Pull Switch
E34GEBC2-3X
Non Illuminated Push-Pull Switch E34GEBC2-3X
BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CATHODIC EPOXY COATED CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) RED CAP/LENS COLOR APPLICABLE STANDARD IEC E34 MODEL
  • BUTTON 40 MM DIA TYPE
  • 30.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CATHODIC EPOXY COATED CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • RED CAP/LENS COLOR
  • APPLICABLE STANDARD IEC
  • E34 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-E34GEBC2-3X-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-E34GEBC2-3X-ND
Pushbutton Switches 5730-E34GEBC2-3X-ND
MUSHROOMHEADPUSHBUTT ON,NON-ILLUM

MUSHROOMHEADPUSHBUTTON,NON-ILLUM

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number E34GEBC2-3X 5730-E34GEBC2-3X-ND
Product Name Non Illuminated Push-Pull Switch Pushbutton Switches
Switch Function Momentary Contact; MOMENTARY PUSH/MOMENTARY PULL Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps 6 to 10 amps
Max AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT3012D05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 906618 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details