EXTENDED TYPE
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LAMP INCLUDED
INCANDESCENT LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC TRANSFORMER LAMP INPUT TYPE
AMBER CAP/LENS COLOR
TERMINAL TYPE SADDLE CLAMP
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
EXTENDED TYPE
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LAMP INCLUDED
INCANDESCENT LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC TRANSFORMER LAMP INPUT TYPE
AMBER CAP/LENS COLOR
TERMINAL TYPE SADDLE CLAMP
HT800 MODEL
EXTENDED TYPE
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LAMP INCLUDED
INCANDESCENT LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC TRANSFORMER LAMP INPUT TYPE
AMBER CAP/LENS COLOR
TERMINAL TYPE SADDLE CLAMP
HT800 MODEL