Eaton Corporation Non Illuminated Pushbutton E34JB2N8-1X

Description
EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL RED CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
Request a Quote Datasheet
Description
EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL RED CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - E34JB2N8-1X - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
E34JB2N8-1X
Non Illuminated Pushbutton E34JB2N8-1X
EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL RED CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
  • EMERGENCY STOP, JUMBO MUSHROOM 65 MM DIA TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • RED CAP/LENS COLOR
  • FACTORY ASSEMBLED
  • E34 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-E34JB2N8-1X-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-E34JB2N8-1X-ND
Pushbutton Switches 5730-E34JB2N8-1X-ND
MUSHROOMPUSHBUTTON,N ONILLUM,RED,

MUSHROOMPUSHBUTTON,NONILLUM,RED,

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number E34JB2N8-1X 5730-E34JB2N8-1X-ND
Product Name Non Illuminated Pushbutton Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton Round, Button, Mushroom
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps 6 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switches - Pushbutton Switches - 1241.1113.8098 - Acme Chip Technology Co., Limited
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details