EXTENDED TYPE
30.5 MM SIZE
ORANGE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
EXTENDED TYPE
30.5 MM SIZE
ORANGE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
E34 MODEL
EXTENDED TYPE
30.5 MM SIZE
ORANGE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
E34 MODEL