FLUSH TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
RED CAP/LENS COLOR
FACTORY ASSEMBLED
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
FLUSH TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
RED CAP/LENS COLOR
FACTORY ASSEMBLED
E34 MODEL
FLUSH TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
RED CAP/LENS COLOR
FACTORY ASSEMBLED
E34 MODEL