Eaton Corporation Illuminated Pushbutton HT8GBBF1Q1F3

Description
EXTENDED TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - HT8GBBF1Q1F3 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
HT8GBBF1Q1F3
Illuminated Pushbutton HT8GBBF1Q1F3
EXTENDED TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LAMP INCLUDED
  • LED LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • BLUE CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBBF1Q1F3
Product Name Illuminated Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers