Eaton Corporation Non Illuminated Pushbutton Operator HT8AAH

Description
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - HT8AAH - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
HT8AAH
Non Illuminated Pushbutton Operator HT8AAH
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - HT8AAH - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AAH
CHGP Pushbutton Non-Illuminated HT8AAH
FLUSH PUSHBUTTON, BLACK, OPERATOR ONLY

FLUSH PUSHBUTTON, BLACK, OPERATOR ONLY

Supplier's Site
Pushbutton - 440382 - Radwell International
Willingboro, NJ, United States
Pushbutton
440382
Pushbutton 440382
PUSHBUTTON SWITCH, 30-1/2MM MOUNT HOLE, FLUSH, ONLY ROUND, BLACK PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), CORROSION RESISTANT, OILTIGHT AND WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, 30-1/2MM MOUNT HOLE, FLUSH, ONLY ROUND, BLACK PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), CORROSION RESISTANT, OILTIGHT AND WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HT8AAH HT8AAH 440382
Product Name Non Illuminated Pushbutton Operator CHGP Pushbutton Non-Illuminated Pushbutton
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Legend Plate - 10169036 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
E program - EDP - Mushroom button - EDP55GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details