Eaton Corporation Pushbutton HT8GDRV3

Description
EATON PUSHBUTTON, 30MM, MOMENTARY, INCANDESCENT ILLUMINATED, OPERATOR ONLY, METAL BASE, METAL BEZEL, GUARDED, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
Description
EATON PUSHBUTTON, 30MM, MOMENTARY, INCANDESCENT ILLUMINATED, OPERATOR ONLY, METAL BASE, METAL BEZEL, GUARDED, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 5460385 - Radwell International
Willingboro, NJ, United States
Pushbutton
5460385
Pushbutton 5460385
EATON PUSHBUTTON, 30MM, MOMENTARY, INCANDESCENT ILLUMINATED, OPERATOR ONLY, METAL BASE, METAL BEZEL, GUARDED, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

EATON PUSHBUTTON, 30MM, MOMENTARY, INCANDESCENT ILLUMINATED, OPERATOR ONLY, METAL BASE, METAL BEZEL, GUARDED, OPERATOR: RED, FLUSH, 28MM, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 5460385
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1560-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers