Eaton Corporation Multifunction Operator Button E30KE121

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OUT LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OUT LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KE121 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KE121
Multifunction Operator Button E30KE121
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OUT LEGEND E TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • OUT LEGEND
  • E TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KE121
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3024B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details