Eaton Corporation Illuminated Pushbutton Operator HT8GBBF7

Description
EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - HT8GBBF7 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
HT8GBBF7
Illuminated Pushbutton Operator HT8GBBF7
EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • BLUE COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBBF7
Product Name Illuminated Pushbutton Operator
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details