Eaton Corporation Non Illuminated Pushbutton HT8AEHA

Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AEHA - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AEHA
Non Illuminated Pushbutton HT8AEHA
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 30.5 MM SIZE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • BLACK CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8AEHA
Product Name Non Illuminated Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.2903.000-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers