Eaton Corporation Non Illuminated Pushbutton Operator HT8ABR

Description
EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - HT8ABR - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
HT8ABR
Non Illuminated Pushbutton Operator HT8ABR
EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8ABR
Product Name Non Illuminated Pushbutton Operator
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 0041.8841.6107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details