JUMBO MUSHROOM TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
HEAD MATERIAL ANODIZED ALUMINUM
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
JUMBO MUSHROOM TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
HEAD MATERIAL ANODIZED ALUMINUM
E34 MODEL
JUMBO MUSHROOM TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
HEAD MATERIAL ANODIZED ALUMINUM
E34 MODEL