EXTENDED TYPE
30.5 MM SIZE
GREEN COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
EXTENDED TYPE
30.5 MM SIZE
GREEN COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
EXTENDED TYPE
30.5 MM SIZE
GREEN COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL