HALF SHROUDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
VERTICAL MOUNT
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
HALF SHROUDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
VERTICAL MOUNT
E34 MODEL
HALF SHROUDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
CORROSION RESISTANT
VERTICAL MOUNT
E34 MODEL