Eaton Corporation Non Illuminated Push-Pull Switch E34GEBC3-3X

Description
30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) GREEN CAP/LENS COLOR BUTTON SIZE 40 MM DIAMETER CORROSION RESISTANT FACTORY ASSEMBLED TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) GREEN CAP/LENS COLOR BUTTON SIZE 40 MM DIAMETER CORROSION RESISTANT FACTORY ASSEMBLED TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Push-Pull Switch - E34GEBC3-3X - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Push-Pull Switch
E34GEBC3-3X
Non Illuminated Push-Pull Switch E34GEBC3-3X
30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) GREEN CAP/LENS COLOR BUTTON SIZE 40 MM DIAMETER CORROSION RESISTANT FACTORY ASSEMBLED TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • 30.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY/MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • GREEN CAP/LENS COLOR
  • BUTTON SIZE 40 MM DIAMETER
  • CORROSION RESISTANT
  • FACTORY ASSEMBLED
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E34GEBC3-3X
Product Name Non Illuminated Push-Pull Switch
Switch Function Momentary Contact; MOMENTARY/MOMENTARY
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-3680-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details