30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
BUTTON SIZE 40 MM DIAMETER
CORROSION RESISTANT
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
BUTTON SIZE 40 MM DIAMETER
CORROSION RESISTANT
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
BUTTON SIZE 40 MM DIAMETER
CORROSION RESISTANT
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
E34 MODEL