Eaton Corporation Non Illuminated Pushbutton Operator E34EB1

Description
EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E34EB1 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E34EB1
Non Illuminated Pushbutton Operator E34EB1
EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • CORROSION RESISTANT
  • E34 MODEL
Supplier's Site Datasheet
Pushbutton - 5392973 - Radwell International
Willingboro, NJ, United States
Pushbutton
5392973
Pushbutton 5392973
PUSHBUTTON, NON-ILLUMINATED, EXTENDED OPERATOR, BLACK, OPERATOR ONLY. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, NON-ILLUMINATED, EXTENDED OPERATOR, BLACK, OPERATOR ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E34EB1 5392973
Product Name Non Illuminated Pushbutton Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details