Eaton Corporation Non Illuminated Pushbutton E34PB3-1X

Description
FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - E34PB3-1X - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
E34PB3-1X
Non Illuminated Pushbutton E34PB3-1X
FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR FACTORY ASSEMBLED E34 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • GREEN CAP/LENS COLOR
  • FACTORY ASSEMBLED
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E34PB3-1X
Product Name Non Illuminated Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details