Eaton Corporation Illuminated Pushbutton Operator HT8GBWT1

Description
EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - HT8GBWT1 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
HT8GBWT1
Illuminated Pushbutton Operator HT8GBWT1
EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE APPROVAL UL 508, CSA C22.2 HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • WHITE COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC TRANSFORMER LAMP INPUT TYPE
  • APPROVAL UL 508, CSA C22.2
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBWT1
Product Name Illuminated Pushbutton Operator
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details