Eaton Corporation Non Illuminated Pushbutton Operator E34GDB

Description
30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 APPLICABLE STANDARD IEC E34 MODEL
Datasheet
Description
30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 APPLICABLE STANDARD IEC E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E34GDB - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E34GDB
Non Illuminated Pushbutton Operator E34GDB
30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 APPLICABLE STANDARD IEC E34 MODEL
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1
  • APPLICABLE STANDARD IEC
  • E34 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - E34GDB - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
E34GDB
CHGP Pushbutton Non-Illuminated E34GDB
PUSH-PULL OPER MA

PUSH-PULL OPER MA

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number E34GDB E34GDB
Product Name Non Illuminated Pushbutton Operator CHGP Pushbutton Non-Illuminated
Switch Function Maintained Contact; MAINTAINED
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1758215 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Switches - 1-2483582-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details