Eaton Corporation Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT... | |
| EMERGENCY STOP, STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| FLUSH, HAND LATCH, PADLOCKABLE DOWN POSITION TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, JUMBO MUSHROOM, PADLOCKABLE DOWN POSITION TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, JUMBO MUSHROOM, PADLOCKABLE UP POSITION TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, JUMBO MUSHROOM, PADLOCKABLE UP POSITION TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, MUSHROOM, PADLOCKABLE DOWN POSITION TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, MUSHROOM, PADLOCKABLE UP POSITION TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HAND LATCH, MUSHROOM, PADLOCKABLE UP POSITION TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| JUMBO MUSHROOM, PADLOCKABLE DOWN POSITION, SPRING LOADED LATCH TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL... | |
| MUSHROOM, PADLOCKABLE DOWN POSITION, SPRING LOADED LATCH TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| PUSHBUTTON USED ON | |
| ROUND STANDARD, EMERGENCY STOP 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PULL/MAINTAINED INTERMEDIATE/MAINTAI NED PUSH OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... |
| << Prev | Next >> |