Eaton Corporation Non Illuminated Pushbutton HT8AARB

Description
FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AARB - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AARB
Non Illuminated Pushbutton HT8AARB
FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - HT8AARB - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AARB
CHGP Pushbutton Non-Illuminated HT8AARB
FLUSH PB RD W/ 1NC Cont BLOCK

FLUSH PB RD W/ 1NC Cont BLOCK

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number HT8AARB HT8AARB
Product Name Non Illuminated Pushbutton CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Push Button Switches - 1113891 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details