EXTENDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
EXTENDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
EXTENDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
EXTENDED TYPE
30.5 MM SIZE
RED COLOR
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
LED LAMP TYPE
ANODIZED ALUMINUM BEZEL MATERIAL
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pushbutton Switches
Product Number
HT8GBRF7
Product Name
Illuminated Pushbutton Operator
Switch Function
Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems