MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
2 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
GREEN CAP/LENS COLOR
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
2 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
GREEN CAP/LENS COLOR
HT800 MODEL
MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
2 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
GREEN CAP/LENS COLOR
HT800 MODEL