Eaton Corporation Non Illuminated Push-Pull Switch HT8CBHB

Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR HT800 MODEL
Datasheet
Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Push-Pull Switch - HT8CBHB - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Push-Pull Switch
HT8CBHB
Non Illuminated Push-Pull Switch HT8CBHB
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR HT800 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 30.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • 2 POSITION(S)
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • BLACK CAP/LENS COLOR
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8CBHB
Product Name Non Illuminated Push-Pull Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact; MAINTAINED
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details