FLUSHPUSHBUTTONOPERA
FLUSH PB G 1NO
| Eaton Corporation | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | E34PB3-53X | 5730-E34PB3-53X-ND | E34PB3-53X |
| Product Name | Non Illuminated Pushbutton | Pushbutton Switches | CHGP Pushbutton Non-Illuminated |
| Switch Function | Momentary Contact; MOMENTARY | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Max Current Rating | 5 to 10 amps | 6 to 10 amps | |
| Max AC Voltage Rating | 600 volts |