Eaton Corporation Illuminated Pushbutton HT8GBYABF7

Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - HT8GBYABF7 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
HT8GBYABF7
Illuminated Pushbutton HT8GBYABF7
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LAMP INCLUDED
  • LED LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • YELLOW CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBYABF7
Product Name Illuminated Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT40745CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1-1437571-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details