Eaton Corporation Non Illuminated Pushbutton Operator E34LB6

Description
MUSHROOM TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
Datasheet
Description
MUSHROOM TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E34LB6 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E34LB6
Non Illuminated Pushbutton Operator E34LB6
MUSHROOM TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL CORROSION RESISTANT E34 MODEL
  • MUSHROOM TYPE
  • 30.5 MM SIZE
  • BLUE COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • CORROSION RESISTANT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E34LB6
Product Name Non Illuminated Pushbutton Operator
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1739906 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; RoHS
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Heads - 2838262 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details