Eaton Corporation Illuminated Pushbutton HT8GBRAF7

Description
EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - HT8GBRAF7 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
HT8GBRAF7
Illuminated Pushbutton HT8GBRAF7
EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED LED LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 1NO CONTACT CONFIGURATION
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LAMP INCLUDED
  • LED LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number HT8GBRAF7
Product Name Illuminated Pushbutton
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Flush Momentary Push Buttons - 2AF6 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers