HT8AEG -- NON ILLUMINATED PUSHBUTTON OPERATOR
Eaton Corporation
Non Illuminated Pushbutton Operator
HT8AEG
Description
MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
Description
MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
Datasheet
Suppliers
Non Illuminated Pushbutton Operator
HT8AEG
MUSHROOM 40 MM DIA TYPE
30.5 MM SIZE
MOMENTARY OPERATION TYPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
APPROVAL UL 508, CSA C22.2
HT800 MODEL
- MUSHROOM 40 MM DIA TYPE
- 30.5 MM SIZE
- MOMENTARY OPERATION TYPE
- NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
- APPROVAL UL 508, CSA C22.2
- HT800 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HT8AEG |
|
Product Name
|
Non Illuminated Pushbutton Operator |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details