Eaton Corporation Illuminated Pushbutton HT8GBRABV3

Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - HT8GBRABV3 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
HT8GBRABV3
Illuminated Pushbutton HT8GBRABV3
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE ANODIZED ALUMINUM BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton - 5464568 - Radwell International
Willingboro, NJ, United States
Pushbutton
5464568
Pushbutton 5464568
ILLINATED PUSHBUTTON 24V FV INC& RED W/1NO-1NC. FREE 2 YEAR RADWELL WARRANTY

ILLINATED PUSHBUTTON 24V FV INC& RED W/1NO-1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number HT8GBRABV3 5464568
Product Name Illuminated Pushbutton Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details