Eaton Corporation Illuminated Pushbutton Operator E34CB24

Description
EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 2.18 INCH LENGTH X 1.78 INCH HEIGHT TERMINAL TYPE SADDLE CLAMP WIRE SIZE (1) 22 TO (2) 14 AWG E34 MODEL
Datasheet
Description
EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 2.18 INCH LENGTH X 1.78 INCH HEIGHT TERMINAL TYPE SADDLE CLAMP WIRE SIZE (1) 22 TO (2) 14 AWG E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - E34CB24 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
E34CB24
Illuminated Pushbutton Operator E34CB24
EXTENDED ROUND TYPE 30.5 MM SIZE LENS NOT INCLUDED COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 2.18 INCH LENGTH X 1.78 INCH HEIGHT TERMINAL TYPE SADDLE CLAMP WIRE SIZE (1) 22 TO (2) 14 AWG E34 MODEL
  • EXTENDED ROUND TYPE
  • 30.5 MM SIZE
  • LENS NOT INCLUDED COLOR
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • DIE CAST BLACK EPOXY COATED METAL BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • 757 LAMP NUMBER
  • APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1
  • MAXIMUM OPERATING TEMPERATURE 140 DEG F
  • SIZE 2.18 INCH LENGTH X 1.78 INCH HEIGHT
  • TERMINAL TYPE SADDLE CLAMP
  • WIRE SIZE (1) 22 TO (2) 14 AWG
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E34CB24
Product Name Illuminated Pushbutton Operator
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4301-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details