Newport MKS Datasheets for Optical Mounts

Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Optical Mounts: Learn more

Page: 1 2 3
Product Name Notes
Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick
The U50-AL1 ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability...
The U50-G ULTIMA® Gimbal Optical Mount has a radically simple way of tilting an optic without translating its surface. Conventional gimbal mounts tend to be large and complex to...
The U50-G21 ULTIMA® Gimbal Optical Mount has a radically simple way of tilting an optic without translating its surface. Conventional gimbal mounts tend to be large and complex to...
The U50-P ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. Hard carbide...
The U50-P1 ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. Hard carbide...
The U50-PL ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. Hard carbide...
The U50-PL1 ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. Hard carbide...
The U50-PS ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. A large...
The U50-S ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability...
The U600-AC ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three...
The U600-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three...
The U600-AC3K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three...
The U800-AC ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 8 inch (203.2 mm) diameter optics from the back against three...
The U800-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 8 inch (203.2 mm) diameter optics from the back against three...
The U800-AC3K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 8 inch (203.2 mm) diameter optics from the back against three...
The ULM Cylindrical Laser Mount is a fixed, non-adjustable laser mount that may be bolted to other components via three horizontal clearance holes. This laser is clamped in the same...
The UP-1A Universal Mounting Plate utilizes our patented rotating slot concept to provide mounting holes nearly anywhere, and in any orientation, on your optical table. The positioning flexibility of this...
The UPA-45D.5 45 Degree Mirror Holder allows 0.5 inch (12.7 mm) diameter mirrors to be mounted in U50-A aperture mounts for beamsteering applications. They have a clear aperture to allow...
The UPA-45D1 45 Degree Mirror Holder allows 1 inch (25.4 mm) diameter mirrors to be mounted in U100-A aperture mounts for beamsteering applications. They have a clear aperture to allow...
The UPA-CH.5 Cube Beamsplitter Holder allows 0.5 inch (12.7 mm) cube beamsplitters to be mounted to a 0.5 inch (12.7 mm) mirror mount. They have a clear aperture to allow...
The UPA-CH1 Cube Beamsplitter Holder allows 1.0 inch (25.4 mm) cube beamsplitters to be mounted to a 1.0 inch (25.4 mm) mirror mount. They have a clear aperture to allow...
The UPA-FC adapts standard 0.25 in. diameter fiber chucks to 1 in. Optic Mounts. It is designed to fit into mirror mounts, lens mounts or any mount that can hold...
The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.
The UPA-PA.5 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U50-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters,...
The UPA-PA1 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U100-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters,...
The UPA-PA2 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U200-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters,...
The UPA-SMA is a 25.4 mm diameter SMA fiber adaptor. It is 5.1 mm thick.
The UPA.5 Optic Adaptor provides a convenient and stable method to hold 0.5 inch (12.7 mm) diameter mirrors on the U50-P mount. The optic and adaptor can easily be removed...
The UPA.75 Optic Adaptor provides a convenient and stable method to hold 0.75 inch (19.05 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed...
The UPA1 Optic Adaptor provides a convenient and stable method to hold 1 inch (25.4 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed...
The UPA1-.5 Adaptor allows the use of 0.5 inch (12.7 mm) diameter optics in a U100-A mount.
The UPA1-.75 Adaptor allows the use of 0.75 inch (19.05 mm) diameter optics in a U100-A mount.
The UPA2 Optic Adaptor provides a convenient and stable method to hold 2 inch (50.8 mm) diameter mirrors on the U200-P mount. The optic and adaptor can easily be removed...
The UPA2-1 Adaptor allows the use of 1 inch (25.4 mm) diameter optics in a U200-A mount.
The UPA2-OAP is a versatile adaptor used to provide a mounting interface for Newport's family of Replicated Off-Axis Parabolic Mirrors. It allows mounting in three ways: vertical post mounting, horizontal...
The V100-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a...
The V50-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a...
The VB-0.5 V-Block Cylindrical Device Mount is the smallest of the series at 12.7 mm length and offers 8-32 (M4) thru-hole post mounting. This design incorporates one integrated clamping post.
The VB-1 3 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded...
The VB-1C Spare Clamping Post is for use with the VB-1 V-Block.
The VB-2 5 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded...
The VB-2C Spare Clamping Post is for use with the VB-2 V-block cylindrical device mount.
The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VGM-1BD Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VGM-1N Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VGM-2AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 2 inch (50.8 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VGM-2BM Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 2 inch (50.8 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VGM-2N Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 2 inch (50.8 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same...
The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but...
The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but...
This Polarizer Rotation Mount inserts into U100-A aperture mounts and provides rotation of 1 inch (25.4 mm) diameter polarizers or wave plates. The threaded aperture accommodates mounting calcite polarizers and...
This Spacer Adaptor for UPA-45D1 and UPA-CH1 places the optic center 1 in. (25.4 mm) from the mounting post to allow simpler alignment with rows of holes on an optical...
This Thin Optic Adapter inserts into U100-A aperture mounts and provides a secure method of mounting thin 1 inch (25.4 mm) diameter optics.

<< Prev