Newport MKS Universal Mounting Plate, 2.56 in. x 2.56 in. x 0.5 in., 1/4-20 Thread UP-1A

Description
The UP-1A Universal Mounting Plate utilizes our patented rotating slot concept to provide mounting holes nearly anywhere, and in any orientation, on your optical table. The positioning flexibility of this plate makes it much simpler to mount components and stages off the table hole pattern. This plate is also useful to adapt metric components to an English table - or vice versa. The plate is bolted to the table with a standard 1/4-20 cap head screw. Hole Pattern Ample 1/4-20 threaded holes are available to mount a variety of components to the plate. 6-32 threaded holes are useful for mounting our 1.57 x 1.57 in. (40 x 40 mm) size stages..
Request a Quote
Description
The UP-1A Universal Mounting Plate utilizes our patented rotating slot concept to provide mounting holes nearly anywhere, and in any orientation, on your optical table. The positioning flexibility of this plate makes it much simpler to mount components and stages off the table hole pattern. This plate is also useful to adapt metric components to an English table - or vice versa. The plate is bolted to the table with a standard 1/4-20 cap head screw. Hole Pattern Ample 1/4-20 threaded holes are available to mount a variety of components to the plate. 6-32 threaded holes are useful for mounting our 1.57 x 1.57 in. (40 x 40 mm) size stages..
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Mounting Plate, 2.56 in. x 2.56 in. x 0.5 in., 1/4-20 Thread - UP-1A - Newport MKS
Irvine, CA, United States
Universal Mounting Plate, 2.56 in. x 2.56 in. x 0.5 in., 1/4-20 Thread
UP-1A
Universal Mounting Plate, 2.56 in. x 2.56 in. x 0.5 in., 1/4-20 Thread UP-1A
The UP-1A Universal Mounting Plate utilizes our patented rotating slot concept to provide mounting holes nearly anywhere, and in any orientation, on your optical table. The positioning flexibility of this plate makes it much simpler to mount components and stages off the table hole pattern. This plate is also useful to adapt metric components to an English table - or vice versa. The plate is bolted to the table with a standard 1/4-20 cap head screw. Hole Pattern Ample 1/4-20 threaded holes are available to mount a variety of components to the plate. 6-32 threaded holes are useful for mounting our 1.57 x 1.57 in. (40 x 40 mm) size stages..

The UP-1A Universal Mounting Plate utilizes our patented rotating slot concept to provide mounting holes nearly anywhere, and in any orientation, on your optical table. The positioning flexibility of this plate makes it much simpler to mount components and stages off the table hole pattern. This plate is also useful to adapt metric components to an English table - or vice versa. The plate is bolted to the table with a standard 1/4-20 cap head screw.

Hole Pattern


Ample 1/4-20 threaded holes are available to mount a variety of components to the plate. 6-32 threaded holes are useful for mounting our 1.57 x 1.57 in. (40 x 40 mm) size stages..

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UP-1A
Product Name Universal Mounting Plate, 2.56 in. x 2.56 in. x 0.5 in., 1/4-20 Thread
Mount Type Mounting Plate
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
C-Mount Lens Holder, 1.438-20 Thread, For LP-1A Series - LP1A-1-32 - Newport MKS
Specs
Mount Type Lens Holder; C-Mount Lens Holder
View Details
Fine Focusing Lens Mount, 1.0 in., Screw Drive, 8-32 and M4, A-LINE - LH-1TZ-A - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Convertible Clear Edge Mirror Mount, 1.0 in., 3 Knob Adjustment - 9819 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details