Newport MKS Cylindrical Device Mount, V-Block, 5 in. Length VB-2

Description
The VB-2 5 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded holes along the base. Additional clamping arms are sold separately.These two blocks are designed to offer a variety of mounting options. Accessing the counterbored 1/4-20 (M6) holes, they can be attached directly to tables, tip/tilt stages, translation stages or post mounted. There are also holes along the side of the base for direct mounting to 340-RC and 370-RC Rod Clamps.
Request a Quote
Description
The VB-2 5 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded holes along the base. Additional clamping arms are sold separately.These two blocks are designed to offer a variety of mounting options. Accessing the counterbored 1/4-20 (M6) holes, they can be attached directly to tables, tip/tilt stages, translation stages or post mounted. There are also holes along the side of the base for direct mounting to 340-RC and 370-RC Rod Clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Device Mount, V-Block, 5 in. Length - VB-2 - Newport MKS
Irvine, CA, United States
Cylindrical Device Mount, V-Block, 5 in. Length
VB-2
Cylindrical Device Mount, V-Block, 5 in. Length VB-2
The VB-2 5 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded holes along the base. Additional clamping arms are sold separately.These two blocks are designed to offer a variety of mounting options. Accessing the counterbored 1/4-20 (M6) holes, they can be attached directly to tables, tip/tilt stages, translation stages or post mounted. There are also holes along the side of the base for direct mounting to 340-RC and 370-RC Rod Clamps.

The VB-2 5 inch V-Block is designed to hold larger objects. Each block comes with one clamping arm that can be removed and repositioned by accessing one of the threaded holes along the base. Additional clamping arms are sold separately.These two blocks are designed to offer a variety of mounting options. Accessing the counterbored 1/4-20 (M6) holes, they can be attached directly to tables, tip/tilt stages, translation stages or post mounted. There are also holes along the side of the base for direct mounting to 340-RC and 370-RC Rod Clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number VB-2
Product Name Cylindrical Device Mount, V-Block, 5 in. Length
Mount Type 127 mm V-Block Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys, Retaining Plate - 9871-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z - LP-05A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details