WIKA Instrument, LP Electronic pressure transmitter WIKA A-10 - 50426401 50426401

Description
The 50426401 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-25 psi. A 4-20 mA signal is available as output function. The 50426401 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426401 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet
Description
The 50426401 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-25 psi. A 4-20 mA signal is available as output function. The 50426401 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426401 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic pressure transmitter WIKA A-10 - 50426401 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter WIKA A-10 - 50426401
Electronic pressure transmitter WIKA A-10 - 50426401
The 50426401 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-25 psi. A 4-20 mA signal is available as output function. The 50426401 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426401 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

The 50426401 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-25 psi. A 4-20 mA signal is available as output function. The 50426401 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426401 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Transmitters
Product Name Electronic pressure transmitter WIKA A-10 - 50426401
Signal Output Analog Current; Analog
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-P10R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details