WIKA Instrument, LP Electronic pressure transmitter WIKA A-10 - 52811886 52811886

Description
The 52811886 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 inH2O. A 4-20 mA signal is available as output function. The 52811886 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 52811886 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet
Description
The 52811886 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 inH2O. A 4-20 mA signal is available as output function. The 52811886 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 52811886 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic pressure transmitter WIKA A-10 - 52811886 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter WIKA A-10 - 52811886
Electronic pressure transmitter WIKA A-10 - 52811886
The 52811886 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 inH2O. A 4-20 mA signal is available as output function. The 52811886 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 52811886 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

The 52811886 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 inH2O. A 4-20 mA signal is available as output function. The 52811886 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 52811886 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Transmitters
Product Name Electronic pressure transmitter WIKA A-10 - 52811886
Signal Output Analog Current; Analog
Unlock Full Specs
to access all available technical data

Similar Products

MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure transmitter - SPTE-P10R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Vacuum
View Details