WIKA Instrument, LP Electronic pressure transmitter WIKA A-10 - 50426460 50426460

Description
The 50426460 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-300 psi. A 4-20 mA signal is available as output function. The 50426460 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426460 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet
Description
The 50426460 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-300 psi. A 4-20 mA signal is available as output function. The 50426460 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426460 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic pressure transmitter WIKA A-10 - 50426460 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter WIKA A-10 - 50426460
Electronic pressure transmitter WIKA A-10 - 50426460
The 50426460 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-300 psi. A 4-20 mA signal is available as output function. The 50426460 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426460 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

The 50426460 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-300 psi. A 4-20 mA signal is available as output function. The 50426460 pressure transmitter has a 1/4" NPT male process connection. The electrical connection is made via a form A angular DIN connector with IP65 protection rating. Thanks to its compact design the 50426460 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Transmitters
Product Name Electronic pressure transmitter WIKA A-10 - 50426460
Signal Output Analog Current; Analog
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details