KOBOLD Instruments, Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features ±2.5% of Full Scale Accuracy Frequency Output Easy to Install, No Straight Run Required Robust and Reliable 7 Different Material Combinations Available The KOBOLD DF series paddlewheel flow... | |
| Product Features ±4% Full Scale Accuracy Maximum Pressure 3600 PSI/5000 PSI All Media Contacted Parts Available in Brass or SS Direct Reading Scales for Water and Air Small, Compact Design... | |
| Product Features ±4% Full Scale Accuracy Small, Compact Design, Low Weight Direct Reading Scales for Water and Air Large and Small Measuring Ranges from (28 to 1) - (2.6 to... | |
| Product Features ±4% Full Scale Accuracy Small, Compact Design, Low Weight Direct Reading Scales for Water and Air Wide Measuring Range Vertical Connections for Easy Installation KOBOLD SV flowmeters and... | |
| Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensate d up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading... | |
| Product Features ±5% Full Scale Accuracy Viscosity Compensation to 540 cSt (No Scale Recalibration Necessary) Density Compensation to 30 lb/ft3 (0.48 SG) Direct Reading Scales for Oil Installs In Any... | |
| Product Features ±6% Full Scale Accuracy ±1% Full Scale Repeatability Polysulfone Version has Excellent Resistance to Acids and Alkaline Solutions Polysulfone Version can be Sterilized Max. 250°F Compact Easy to... | |
| Product Features ±8% Full Scale Accuracy ±1% Full Scale Repeatability NPT Fittings Polysulfone Construction Compact Size Direct Reading Scale for Oil and Water KOBOLD's plastic VKP flowmeters and switches are... | |
| Product Features 0.15-1 to 85-600 GPM Liquids 2.5-25 to 300-1700 SCFM Gases 1/2†to 3†Line Sizes Bronze or 316-Ti Stainless Steel Mechanical Indicator, Digital Indicator, Transmitters and Switches Available... | |
| Product Features 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes ANSI, DIN & NPT Process Connections Direct Reading Scales Calibrated for Media Viscosity, Density, Operating Pressure and Temperature Analog... | |
| Product Features 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes Unique Variable Area Design for Horizontal and Vertical Installations Line Sizes to 3 Inches Direct Reading Scales Calibrated for... | |
| Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to... | |
| Product Features Accuracy ± 3% of full scale Excellent for Highly Contaminated Media Orientation Independent Brass or Stainless Steel High Current Switching Capability Insensitive to Magnetic Fields KOBOLD model DWU,... | |
| Product Features Accuracy ±4% Full Scale Shock and Corrosion Resistant Maximum Pressure 145 PSI Direct and Relative (%) Reading Scales for Water and Air Highly Visible Float and Adjustable Switch... | |
| Product Features Accuracy ±4% of Full Scale Shock and Corrosion Proof Maximum Pressure 145 PSIG Polysulfone Version has Excellent Resistance to Acids and Alkaline Solutions Compact Design The KOBOLD KSK... | |
| Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used... | |
| Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or... | |
| Product Features Aluminum and Stainless Steel Bodies Measures Liquids with Viscosities to 1,000,000 cPs (w/special cut gears) Operating Pressures to 5,800 PSIG (model dependent) Electronic Output Options Include Analog and... | |
| Product Features Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE Line Sizes from 2 to 24 Inches Can Be Supplied for Horizontal or Vertical Piping Runs... | |
| Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price... | |
| Product Features Chemically Resistant PVC or PVDF Construction Accuracy ±1% of Full Scale Pulse Outputs, Analog Outputs, Digital Totalizers High Volume 440 GPM Analog Output, Digital Indication on Request The... | |
| Product Features Compact Design Easy to Install For Horizontal or Vertical Pipes Rugged Construction Accuracy ± 3 % Full Scale Rangeability 6 to 1 Flow Rates up to 3000 GPM... | |
| Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series... | |
| Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch... | |
| Product Features Easy to Read Scales Water Range 0.003 to 20 GPM Air Range 0.002 to 100 SCFM Measuring Ranges 0.2-2 GPH...2-20 GPM water 0.1-1 SCFH...10-100 SCFM air Durable One-Piece... | |
| Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price... | |
| Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The... | |
| Product Features Flow Range 0.26-5.3 GPM Water Bearingless Turbine Design for Long Life All Plastic Wetted Parts Accuracy ±1% of Reading High precision at affordable pricing is the primary feature... | |
| Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is... | |
| Product Features Flow Range 1.6 to 110 GPH Accurate Measurements for Lubricating Media Economical Brass Construction Accuracy ±1% Reading The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy... | |
| Product Features Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM Repeatability ±2% of Full Scale Brass or Stainless Steel Wetted Parts Adjustable SPST Switch Standard Cost conscious, large volume applications require... | |
| Product Features Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH Brass or Stainless Steel Bodies Pulse or 4-20 mA Outputs Long-Life Sapphire Axle/Bearing Assembly Compact Design The DPM series flow sensor... | |
| Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE... | |
| Product Features Flow Ranges 2-6.3 GPH to 8-26 GPM Oil All Metal Bodies in Brass Adjustable Switch Available Pressure 3600 PSIG Maximum Looking for a low cost, truly viscosity compensated... | |
| Product Features Flow Ranges From 0.18-7.8 GPH Through 9-180 GPM Water For Use With a Wide Variety of Conductive Liquids, Acids and Caustics Magneto-Inductive Technology with No Moving Parts Ryton® | |
| Product Features Flow Rates From 0.02 to 12 GPM PTFE or Brass Bodies Frequency Output Standard Optional Digital Display, Transmitters, Totalizer & Batch Controllers No Straight Run Requirements Can Be... | |
| Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG... | |
| Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22,... | |
| Product Features Industrial and Sanitary Designs Body Sizes 1/2†Through 2†Reliable, Time Proven Glass Tube Design Flanged, Threaded or Tri-Clamp Fittings ±1.0% of Full Scale Accuracy Optional Surface Finishes... | |
| Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting... | |
| Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD... | |
| Product Features Measuring RangesUp to 10 m/s / 43,333 GPM Hard rubber, Soft rubber or PTFE flow tube liningUp to 10 m/s / 43,333 GPM LCD Rate/Total DisplayUp to 10... | |
| Product Features Measuring Switching Range0.05-0.1...13-2 4/min.water FittingG 1/2 female Materialbrass, SS or PVC Max. pressure3600 PSIG Max.temperature210°F Accuracy+/- 4 % FS KOBOLD flow meters and switches of model SWK operate... | |
| Product Features Negligible Pressure Loss No Moving Parts Adjustable Response Time Temperature Compensated Easy to Install The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous... | |
| Product Features No Features Available | |
| Product Features No Features Available The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays... | |
| Product Features Optimal Temperature Compensation Simultaneous Monitoring of Temperature and Flow Remote Probe Allows Installation with Minimal Clearance Can be Used with Extremely Low Velocities No Moving Parts Extremely Low... | |
| Product Features Patented Target/Leaf-Spring Design Minimal Wear Components 1.5-8 GPM to 225-500 GPM Water Line Sizes - 3/8†to 3†NPT Bronze, 316 Ti SS Accuracy +/- 3% of Full... | |
| Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is... | |
| Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings No Moving Parts Negligible Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with... | |
| Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt... | |
| Product Features Rugged Metal Construction Flow Rate to 2000 GPM Linear Scale For Horizontal or Vertical Pipes Threaded or Wafer-Style Fittings Able to Withstand High Pressure Surges Easy to Maintain... | |
| Product Features Series 1000 Flow Sensors- Linear 0 - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power -... | |
| Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing... | |
| Product Features Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes Valve Assembly Available for Insertion/Extraction Under Pressure Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch... | |
| Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature... | |
| Product Features Suitable for Viscous Liquids Maintains Precision with Viscosity Change Five Material Combinations Available Economically Priced Easy to Maintain Optional Analog Output, Digital Indicating Output Options KOBOLD OVZ flowmeters... | |
| Product Features Switch Point Adjustable Easy to Install Brass or SS Construction Low Cost Maximum Pressure1450/3600 PSI KOBOLD paddle type flow switches can be used wherever a simple economic yet... | |
| Product Features Viscosities up to 100,000 cSt Accuracy ±0.3% of Flow To 6500 PSIG Max. Pressure Can Detect Flow Direction Handles a Variety of Lubricating Fluids When your metering problem... | |
| Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The... | |
| Product Features Widest Range of Wetted Materials Available in the Industry Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and... | |
| The BGK all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit... | |
| The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional... | |
| The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has... | |
| The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit... |