KOBOLD Instruments, Inc. TMU - High Performance Coriolis Mass Flowmeter

Description
Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher flow rates and mass flow measurements in larger line sizes than other mass flowmeter providers. We have achieved accurate mass flow measurements up to 2,200 metric tons per hour in line sizes up to 16 inches. Wetted materials (fittings & measuring tubes) are available in 316L stainless steel or hastelloy C-22. Other materials are available on request. The measuring tubes and sensors are protected by a very rugged, all welded housing. The TMU series employs a highly effective measuring tube de-coupling system that virtually eliminates errors caused by piping induced vibrations and stresses. This allows the TMU series to provide very accurate mass flow measurements in the most demanding applications. The TMU series is the clear choice if you require mass flow measurements of very high flows in large line sizes.
Description
Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher flow rates and mass flow measurements in larger line sizes than other mass flowmeter providers. We have achieved accurate mass flow measurements up to 2,200 metric tons per hour in line sizes up to 16 inches. Wetted materials (fittings & measuring tubes) are available in 316L stainless steel or hastelloy C-22. Other materials are available on request. The measuring tubes and sensors are protected by a very rugged, all welded housing. The TMU series employs a highly effective measuring tube de-coupling system that virtually eliminates errors caused by piping induced vibrations and stresses. This allows the TMU series to provide very accurate mass flow measurements in the most demanding applications. The TMU series is the clear choice if you require mass flow measurements of very high flows in large line sizes.

Suppliers

Company
Product
Description
Supplier Links
TMU - High Performance Coriolis Mass Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TMU - High Performance Coriolis Mass Flowmeter
TMU - High Performance Coriolis Mass Flowmeter
Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher flow rates and mass flow measurements in larger line sizes than other mass flowmeter providers. We have achieved accurate mass flow measurements up to 2,200 metric tons per hour in line sizes up to 16 inches. Wetted materials (fittings & measuring tubes) are available in 316L stainless steel or hastelloy C-22. Other materials are available on request. The measuring tubes and sensors are protected by a very rugged, all welded housing. The TMU series employs a highly effective measuring tube de-coupling system that virtually eliminates errors caused by piping induced vibrations and stresses. This allows the TMU series to provide very accurate mass flow measurements in the most demanding applications. The TMU series is the clear choice if you require mass flow measurements of very high flows in large line sizes.

Product Features

  • Highest Flow Capability Available in the Industry
  • Line Sizes up to 16 Inches Possible
  • Liquid or Gas Flow Measurement
  • Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request
  • Highly Immune to Piping Induced Measuring Errors Caused by Vibration
  • Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements
  • Highly Efficient Heating Jackets Available Optionally
  • HART®, MODBUS (RS-485) and Profibus-PA Available

The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher flow rates and mass flow measurements in larger line sizes than other mass flowmeter providers. We have achieved accurate mass flow measurements up to 2,200 metric tons per hour in line sizes up to 16 inches. Wetted materials (fittings & measuring tubes) are available in 316L stainless steel or hastelloy C-22. Other materials are available on request. The measuring tubes and sensors are protected by a very rugged, all welded housing. The TMU series employs a highly effective measuring tube de-coupling system that virtually eliminates errors caused by piping induced vibrations and stresses. This allows the TMU series to provide very accurate mass flow measurements in the most demanding applications. The TMU series is the clear choice if you require mass flow measurements of very high flows in large line sizes.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name TMU - High Performance Coriolis Mass Flowmeter
Meter Technology Coriolis
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid; Gas
Operating Pressure 580 psi (408 m H2O)
Media Temperature -40 to 500 F (-40 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details