KOBOLD Instruments, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Product Features Factory Calibrated Low Cost and Easy Installation Microprocessor Based Design Compact Size and Hermitically Sealed Field Calibrate or Re-span Via PC Interface RTD Sensor Outputs Linearized 4-20 mA... | |
| Product Features Low Cost Rugged Design Factory Calibrated Tri-Clamp® or NPT Threaded Connections 4-20 mA Transmitter Available The KOBOLD series TSR employs a resistive thermal device (RTD) to measure process... | |
| The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing... |