KOBOLD Instruments, Inc. Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| Product Features Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA Display Rate, Total, Peak or Valley Completely User Programmable Analog or Serial Communications NEMA 4X... | |
| Product Features Display Rate or Total Batching Version Available 2 Presets for Rate or Total Fully Scalable Analog or Serial Communications NEMA 4X Front Panel Pulse Input to 10 kHz... | |
| Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single... |